Amphenol Corporation TNC RF Connector 031-6509

Description
TNC R/A BHD (F) IP-67 LMR-200 CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
TNC R/A BHD (F) IP-67 LMR-200 CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC RF Connector - 031-6509 - Amphenol RF
Danbury, CT, USA
TNC RF Connector
031-6509
TNC RF Connector 031-6509
TNC R/A BHD (F) IP-67 LMR-200 CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

TNC R/A BHD (F) IP-67 LMR-200 CABLE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF2246-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2246-ND
Coaxial Connector (RF) Assemblies ARF2246-ND
TNC Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Solder

TNC Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 031-6509 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-6509
RF Coaxial Cable Mount Connector 031-6509
TNC Right Angle Crimp Jack for LMR-200 IP-67 Bulkhead ARC 50 Ohm

TNC Right Angle Crimp Jack for LMR-200 IP-67 Bulkhead ARC 50 Ohm

Supplier's Site
TNC Connector - 031-6509 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
031-6509
TNC Connector 031-6509
TNC Right Angle Cable Jack 50 Ohm Bulkhe

TNC Right Angle Cable Jack 50 Ohm Bulkhe

Buy Now
Connector, Tnc, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf - 53W7129 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Tnc, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
53W7129
Connector, Tnc, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 53W7129
CONNECTOR, TNC, JACK, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-200; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, TNC, JACK, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-200; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-6509 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6509
RF Connectors / Coaxial Connectors 031-6509
RF Connectors / Coaxial Connectors Right Ang Blkhd TNC Jack LMR-200

RF Connectors / Coaxial Connectors Right Ang Blkhd TNC Jack LMR-200

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-6509 ARF2246-ND 031-6509 031-6509 53W7129 031-6509
Product Name TNC RF Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector TNC Connector Connector, Tnc, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type TNC TNC TNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Bulkhead Jack Right Angle
Unlock Full Specs
to access all available technical data