Amphenol Corporation TNC STR JACK BHD RP IP-67 FOR LMR-200 031-6508

Description
TNC STR JACK BHD RP IP-67 FOR LMR-200 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
TNC STR JACK BHD RP IP-67 FOR LMR-200 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danbury, CT, USA
TNC STR JACK BHD RP IP-67 FOR LMR-200
031-6508
TNC STR JACK BHD RP IP-67 FOR LMR-200 031-6508
TNC STR JACK BHD RP IP-67 FOR LMR-200 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

TNC STR JACK BHD RP IP-67 FOR LMR-200
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 031-6508 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-6508
RF Coaxial Cable Mount Connector 031-6508
TNC Straight Crimp Jack for LMR-200 Reverse Polarity IP-67 Bulkhead ARC 50 Ohm

TNC Straight Crimp Jack for LMR-200 Reverse Polarity IP-67 Bulkhead ARC 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF2242-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2242-ND
Coaxial Connector (RF) Assemblies ARF2242-ND
RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount Solder

RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 031-6508 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6508
RF Connectors / Coaxial Connectors 031-6508
RF Connectors / Coaxial Connectors Straight Blkhd TNC Jack Rev Pol LMR-200

RF Connectors / Coaxial Connectors Straight Blkhd TNC Jack Rev Pol LMR-200

Buy Now Datasheet
Connector, Tnc, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf - 53W7128 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Tnc, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
53W7128
Connector, Tnc, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 53W7128
CONNECTOR, TNC, JACK, 50 OHM, CABLE; Connector Type:TNC RP Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-200; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, TNC, JACK, 50 OHM, CABLE; Connector Type:TNC RP Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-200; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-6508 031-6508 ARF2242-ND 031-6508 53W7128
Product Name TNC STR JACK BHD RP IP-67 FOR LMR-200 RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Connector, Tnc, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type TNC TNC TNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Bulkhead Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 12.500 GHz
View Details
RF Connectors - 1060875-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Bulkhead
View Details
4 suppliers
End Launch Connectors - NELC-V - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details