TNC STR BHD JACK IP-67 FOR LMR-200
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
TNC Straight Crimp Jack for LMR-200 IP-67 Bulkhead ARC 50 Ohm
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
CONNECTOR, TNC, JACK, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-200; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes
RF Connectors / Coaxial Connectors Straight Blkhd TNC Jack LMR-200
| Amphenol RF | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-6507 | 031-6507 | ARF2241-ND | 53W7127 | 031-6507 |
| Product Name | TNC STR BHD JACK IP-67 FOR LMR-200 | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Connector, Tnc, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | TNC | TNC | TNC | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack | Straight |