Amphenol RF TNC R/A RP PLUG, IP-67 FOR LMR- 200 031-6504

Description
TNC R/A RP PLUG, IP-67 FOR LMR- 200 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
TNC R/A RP PLUG, IP-67 FOR LMR- 200 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC R/A RP PLUG, IP-67 FOR LMR- 200 - 031-6504 - Amphenol RF
Danbury, CT, USA
TNC R/A RP PLUG, IP-67 FOR LMR- 200
031-6504
TNC R/A RP PLUG, IP-67 FOR LMR- 200 031-6504
TNC R/A RP PLUG, IP-67 FOR LMR- 200 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

TNC R/A RP PLUG, IP-67 FOR LMR- 200
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
TNC Connector - 031-6504 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
031-6504
TNC Connector 031-6504
RP-TNC Right Angle Cable Plug 50 Ohm

RP-TNC Right Angle Cable Plug 50 Ohm

Buy Now
RF Coaxial Cable Mount Connector - 031-6504 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-6504
RF Coaxial Cable Mount Connector 031-6504
TNC Right Angle Crimp Plug for LMR-200 Reverse Polarity IP-67 ARC 50 Ohm

TNC Right Angle Crimp Plug for LMR-200 Reverse Polarity IP-67 ARC 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1928-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1928-ND
Coaxial Connector (RF) Assemblies ARF1928-ND
RP-TNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

RP-TNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 031-6504 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6504
RF Connectors / Coaxial Connectors 031-6504
RF Connectors / Coaxial Connectors Right Angle TNC Plug Rev Polarity LMR-200

RF Connectors / Coaxial Connectors Right Angle TNC Plug Rev Polarity LMR-200

Buy Now Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-6504 031-6504 031-6504 ARF1928-ND 031-6504
Product Name TNC R/A RP PLUG, IP-67 FOR LMR- 200 TNC Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type TNC TNC
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1222180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight; Straight
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
RF Connectors - 1052544-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers