Amphenol RF TNC RP STR PLUG IP-67 FOR LMR-200 031-6502

Description
TNC RP STR PLUG IP-67 FOR LMR-200 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
TNC RP STR PLUG IP-67 FOR LMR-200 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC RP STR PLUG IP-67 FOR LMR-200 - 031-6502 - Amphenol RF
Danbury, CT, USA
TNC RP STR PLUG IP-67 FOR LMR-200
031-6502
TNC RP STR PLUG IP-67 FOR LMR-200 031-6502
TNC RP STR PLUG IP-67 FOR LMR-200 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

TNC RP STR PLUG IP-67 FOR LMR-200
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
031-6502
RF & Microwave 031-6502
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - ARF1931-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1931-ND
Coaxial Connector (RF) Assemblies ARF1931-ND
RP-TNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

RP-TNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 031-6502 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-6502
RF Coaxial Cable Mount Connector 031-6502
TNC Straight Crimp Plug for LMR-200 Reverse Polarity IP-67 ARC 50 Ohm

TNC Straight Crimp Plug for LMR-200 Reverse Polarity IP-67 ARC 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 031-6502 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6502
RF Connectors / Coaxial Connectors 031-6502
RF Connectors / Coaxial Connectors Straight TNC Plug Rev Polarity LMR-200

RF Connectors / Coaxial Connectors Straight TNC Plug Rev Polarity LMR-200

Buy Now Datasheet
Rf / Coaxial Connector, Tnc Rp Coaxial, Straight Plug, Solder, 50 Ohm, Lmr-200, Beryllium Copper Rohs Compliant Amphenol Rf - 53X3797 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, Tnc Rp Coaxial, Straight Plug, Solder, 50 Ohm, Lmr-200, Beryllium Copper Rohs Compliant Amphenol Rf
53X3797
Rf / Coaxial Connector, Tnc Rp Coaxial, Straight Plug, Solder, 50 Ohm, Lmr-200, Beryllium Copper Rohs Compliant Amphenol Rf 53X3797
RF / Coaxial Connector, TNC RP Coaxial, Straight Plug, Solder, 50 ohm, LMR-200, Beryllium Copper RoHS Compliant: Yes

RF / Coaxial Connector, TNC RP Coaxial, Straight Plug, Solder, 50 ohm, LMR-200, Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-6502 031-6502 ARF1931-ND 031-6502 031-6502 53X3797
Product Name TNC RP STR PLUG IP-67 FOR LMR-200 RF & Microwave Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf / Coaxial Connector, Tnc Rp Coaxial, Straight Plug, Solder, 50 Ohm, Lmr-200, Beryllium Copper Rohs Compliant Amphenol Rf
Connector Type TNC TNC TNC
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 6.000 GHz
View Details
TNC (M) St. Connector for RG59 Cable - ET-TMS-15 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
Between Series Adapters - 1058664-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
Cable Connectors - NCN-FG-T50-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details