TNC R/A PLUG, IP-67 FOR LMR-200
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
TNC Right Angle Crimp Plug for LMR-200 IP-67 ARC 50 Ohm
RF Connectors / Coaxial Connectors Right Angle TNC Plug LMR-200
RF / Coaxial Connector, TNC Coaxial, Right Angle Plug, Solder, 50 ohm, LMR-200, Brass RoHS Compliant: Yes
| Amphenol RF | DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 031-6501 | ARF1933-ND | 031-6501 | 031-6501 | 031-6501 | 53X3796 |
| Product Name | TNC R/A PLUG, IP-67 FOR LMR-200 | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF & Microwave | RF Connectors / Coaxial Connectors | Rf / Coaxial Connector, Tnc Coaxial, Right Angle Plug, Solder, 50 Ohm, Lmr-200, Brass Rohs Compliant Amphenol Rf |
| Connector Type | TNC | TNC | TNC | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | Right Angle |