Amphenol Corporation TNC Cable 031-6501

Description
TNC Right Angle Cable Plug 50 Ohm
Request a Quote
Description
TNC Right Angle Cable Plug 50 Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TNC Cable - 031-6501 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Cable
031-6501
TNC Cable 031-6501
TNC Right Angle Cable Plug 50 Ohm

TNC Right Angle Cable Plug 50 Ohm

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 031-6501
Product Name TNC Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2300/401-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers