Amphenol RF Coaxial Connector (RF) Assemblies 031-6501-EE

Description
TNC RIGHT ANGLE CRIMP PLUG TIMES
Request a Quote Datasheet
Description
TNC RIGHT ANGLE CRIMP PLUG TIMES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-031-6501-EE-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-031-6501-EE-ND
Coaxial Connector (RF) Assemblies 115-031-6501-EE-ND
TNC RIGHT ANGLE CRIMP PLUG TIMES

TNC RIGHT ANGLE CRIMP PLUG TIMES

Buy Now Datasheet
Rf Coax Conn, Tnc R/a Plug, 50 Ohm; Connector Type Amphenol Rf - 52AK7775 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Tnc R/a Plug, 50 Ohm; Connector Type Amphenol Rf
52AK7775
Rf Coax Conn, Tnc R/a Plug, 50 Ohm; Connector Type Amphenol Rf 52AK7775
RF COAX CONN, TNC R/A PLUG, 50 OHM; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:Times LMR-200, Belden 7807A, MSI-22; Frequency Max:6GHz

RF COAX CONN, TNC R/A PLUG, 50 OHM; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:Times LMR-200, Belden 7807A, MSI-22; Frequency Max:6GHz

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 115-031-6501-EE-ND 52AK7775
Product Name Coaxial Connector (RF) Assemblies Rf Coax Conn, Tnc R/a Plug, 50 Ohm; Connector Type Amphenol Rf
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FB-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1051664-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details