Amphenol RF Coaxial Connector (RF) Assemblies 031-6499-EE

Description
TNC STRAIGHT CRIMP PLUG TIMES LM
Request a Quote Datasheet
Description
TNC STRAIGHT CRIMP PLUG TIMES LM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-031-6499-EE-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-031-6499-EE-ND
Coaxial Connector (RF) Assemblies 115-031-6499-EE-ND
TNC STRAIGHT CRIMP PLUG TIMES LM

TNC STRAIGHT CRIMP PLUG TIMES LM

Buy Now Datasheet
Rf Coax Conn, Tnc Plug, 50 Ohm; Connector Type Amphenol Rf - 52AK7774 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Tnc Plug, 50 Ohm; Connector Type Amphenol Rf
52AK7774
Rf Coax Conn, Tnc Plug, 50 Ohm; Connector Type Amphenol Rf 52AK7774
RF COAX CONN, TNC PLUG, 50 OHM; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:Times LMR-200, Belden 7807A, MSI-22; Frequency Max:6GHz

RF COAX CONN, TNC PLUG, 50 OHM; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:Times LMR-200, Belden 7807A, MSI-22; Frequency Max:6GHz

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 115-031-6499-EE-ND 52AK7774
Product Name Coaxial Connector (RF) Assemblies Rf Coax Conn, Tnc Plug, 50 Ohm; Connector Type Amphenol Rf
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050611-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
TNC (F) 4 Hole Panel Mount Connector for RG174 Cable - ET-TFS-4H-1 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Coaxial Adapters - 1243309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; UHF
Gender Male / Plug
Geometry Straight; Straight
View Details