Amphenol RF RF Coaxial Cable Mount Connector 031-6430

Description
TNC Straight Clamp Jack for RD-316 Cable IP-67 Panel Mount 50 Ohm
Request a Quote Datasheet
Description
TNC Straight Clamp Jack for RD-316 Cable IP-67 Panel Mount 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 031-6430 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-6430
RF Coaxial Cable Mount Connector 031-6430
TNC Straight Clamp Jack for RD-316 Cable IP-67 Panel Mount 50 Ohm

TNC Straight Clamp Jack for RD-316 Cable IP-67 Panel Mount 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 031-6430 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6430
RF Connectors / Coaxial Connectors 031-6430
RF Connectors / Coaxial Connectors TNC Strg Clamp Jack

RF Connectors / Coaxial Connectors TNC Strg Clamp Jack

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 031-6430 031-6430
Product Name RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059327-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 6.000 GHz
View Details
3 suppliers
SMA Female Bulkhead Straight PCB Mount Connector 18mm - ET-SFS-BH-18MSL - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Cable Connectors - NCS-FHG-Z600-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details