Amphenol Corporation Coaxial Connector (RF) Assemblies 031-6359

Description
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 031-6359-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
031-6359-ND
Coaxial Connector (RF) Assemblies 031-6359-ND
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
TNC Connector - 031-6359 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
031-6359
TNC Connector 031-6359
TNC Jack Panel Mount Solder Cup 50 Ohm

TNC Jack Panel Mount Solder Cup 50 Ohm

Buy Now
RF Coaxial Bulkhead Connector - 031-6359 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
031-6359
RF Coaxial Bulkhead Connector 031-6359
TNC Straight Jack Solder Cup Bulkhead 50 Ohm

TNC Straight Jack Solder Cup Bulkhead 50 Ohm

Supplier's Site
Tnc Straight Receptacle Jack Solder Cup Bulkhead Front Mount 50 Ohm / Individual Bag Amphenol Rf - 48AC5266 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Straight Receptacle Jack Solder Cup Bulkhead Front Mount 50 Ohm / Individual Bag Amphenol Rf
48AC5266
Tnc Straight Receptacle Jack Solder Cup Bulkhead Front Mount 50 Ohm / Individual Bag Amphenol Rf 48AC5266
TNC Straight Receptacle Jack Solder Cup Bulkhead Front Mount 50 Ohm / Individual Bag

TNC Straight Receptacle Jack Solder Cup Bulkhead Front Mount 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 031-6359 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6359
RF Connectors / Coaxial Connectors 031-6359
RF Connectors / Coaxial Connectors TNC Straight Jack Solder Cup Bulkhead

RF Connectors / Coaxial Connectors TNC Straight Jack Solder Cup Bulkhead

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 031-6359-ND 031-6359 031-6359 48AC5266 031-6359
Product Name Coaxial Connector (RF) Assemblies TNC Connector RF Coaxial Bulkhead Connector Tnc Straight Receptacle Jack Solder Cup Bulkhead Front Mount 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050740-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
UHF (F) 4 Hole Panel Mount Connector - ET-UFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type UHF
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details
Cable Connectors - NCN-FG-A500-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details