Amphenol RF RF Connectors / Coaxial Connectors 031-6255

Description
RF Connectors / Coaxial Connectors CABLE PLUG WITH RESISTOR
Description
RF Connectors / Coaxial Connectors CABLE PLUG WITH RESISTOR

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 031-6255 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6255
RF Connectors / Coaxial Connectors 031-6255
RF Connectors / Coaxial Connectors CABLE PLUG WITH RESISTOR

RF Connectors / Coaxial Connectors CABLE PLUG WITH RESISTOR

Buy Now
Coaxial Connector (RF) Terminators - 031-6255 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Terminators
031-6255
Coaxial Connector (RF) Terminators 031-6255
CONN TERMINATOR PLUG BNC

CONN TERMINATOR PLUG BNC

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-6255 031-6255
Product Name RF Connectors / Coaxial Connectors Coaxial Connector (RF) Terminators
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059506-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
BNC (F) St. Connector for RG213 Cable - ET-BFS-18 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Cable Connectors - NC3-FG-A360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details