Amphenol Corporation TNC RF Connector 031-6219

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danbury, CT, USA
TNC RF Connector
031-6219
TNC RF Connector 031-6219
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 031-6219 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-6219
RF Coaxial Cable Mount Connector 031-6219
TNC Straight Crimp Jack for 1.13mm Cable Reverse Polarity IP-67 Bulkhead 50 Ohm

TNC Straight Crimp Jack for 1.13mm Cable Reverse Polarity IP-67 Bulkhead 50 Ohm

Supplier's Site
Tnc Straight Crimp Jack For 1.13Mm Cable, Reverse Polarity, Ip-67, Bulkhead, 50 Ohm / Individual Bag Amphenol Rf - 08N4930 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Straight Crimp Jack For 1.13Mm Cable, Reverse Polarity, Ip-67, Bulkhead, 50 Ohm / Individual Bag Amphenol Rf
08N4930
Tnc Straight Crimp Jack For 1.13Mm Cable, Reverse Polarity, Ip-67, Bulkhead, 50 Ohm / Individual Bag Amphenol Rf 08N4930
TNC Straight Crimp Jack for 1.13mm Cable, Reverse Polarity, IP-67, Bulkhead, 50 Ohm / Individual Bag

TNC Straight Crimp Jack for 1.13mm Cable, Reverse Polarity, IP-67, Bulkhead, 50 Ohm / Individual Bag

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-6219 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6219
RF Connectors / Coaxial Connectors 031-6219
RF Connectors / Coaxial Connectors FEMALE BULKHEAD U.FL FRONT MOUNT

RF Connectors / Coaxial Connectors FEMALE BULKHEAD U.FL FRONT MOUNT

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 031-6219 031-6219 08N4930 031-6219
Product Name TNC RF Connector RF Coaxial Cable Mount Connector Tnc Straight Crimp Jack For 1.13Mm Cable, Reverse Polarity, Ip-67, Bulkhead, 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type TNC
Gender Female / Jack Female / Jack
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male To SMA Female Adapter - ET-BMS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2826939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Frequency 4.000 GHz
View Details
Multi-Channel Connectors - NC-8-MA-086-1 - kTB Solutions
Specs
Frequency 0.000 to 40.000 GHz
View Details