Amphenol RF TNC BULKHEAD SOLDER JACK FOR .085", .086" CABLES 031-6179

Description
TNC BULKHEAD SOLDER JACK FOR .085", .086" CABLES Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
TNC BULKHEAD SOLDER JACK FOR .085", .086" CABLES Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danbury, CT, USA
TNC BULKHEAD SOLDER JACK FOR .085", .086" CABLES
031-6179
TNC BULKHEAD SOLDER JACK FOR .085", .086" CABLES 031-6179
TNC BULKHEAD SOLDER JACK FOR .085", .086" CABLES Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

TNC BULKHEAD SOLDER JACK FOR .085", .086" CABLES
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 031-6179-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
031-6179-ND
Coaxial Connector (RF) Assemblies 031-6179-ND
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 031-6179 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6179
RF Connectors / Coaxial Connectors 031-6179
RF Connectors / Coaxial Connectors TNC StrghtSolderJack .086 Semi-RigidCable

RF Connectors / Coaxial Connectors TNC StrghtSolderJack .086 Semi-RigidCable

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-6179 031-6179-ND 031-6179
Product Name TNC BULKHEAD SOLDER JACK FOR .085", .086" CABLES Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1052544-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Coaxial Adapters - 554258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA; Type N
Geometry Straight
View Details
RP TNC (F) St. Connector for RG 316 Cable - ET-TFRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details