Amphenol Corporation TNC R/A CRIMP PLUG FOR RG-174/U, 188A/U, 316/U CABLE 031-6160

Description
TNC R/A CRIMP PLUG FOR RG-174/U, 188A/U, 316/U CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet
Description
TNC R/A CRIMP PLUG FOR RG-174/U, 188A/U, 316/U CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC R/A CRIMP PLUG FOR RG-174/U, 188A/U, 316/U CABLE - 031-6160 - Amphenol RF
Danbury, CT, USA
TNC R/A CRIMP PLUG FOR RG-174/U, 188A/U, 316/U CABLE
031-6160
TNC R/A CRIMP PLUG FOR RG-174/U, 188A/U, 316/U CABLE 031-6160
TNC R/A CRIMP PLUG FOR RG-174/U, 188A/U, 316/U CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

TNC R/A CRIMP PLUG FOR RG-174/U, 188A/U, 316/U CABLE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Connector Amphenol Rf - 26Y5034 - Newark, An Avnet Company
Chicago, IL, United States
Connector Amphenol Rf
26Y5034
Connector Amphenol Rf 26Y5034
CONNECTOR

CONNECTOR

Supplier's Site
RF Connectors / Coaxial Connectors - 031-6160 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6160
RF Connectors / Coaxial Connectors 031-6160
RF Connectors / Coaxial Connectors TNC R/A CRIMP PLUG FOR RG-174/U CABLE

RF Connectors / Coaxial Connectors TNC R/A CRIMP PLUG FOR RG-174/U CABLE

Buy Now Datasheet

Technical Specifications

  Amphenol RF Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 031-6160 26Y5034 031-6160
Product Name TNC R/A CRIMP PLUG FOR RG-174/U, 188A/U, 316/U CABLE Connector Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-A500-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 5463068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details