Amphenol RF TNC CLAMP PLUG FOR RG-58C/U, 58/U, 142A/U, 223/U CABLE 031-6148

Description
TNC CLAMP PLUG FOR RG-58C/U, 58/U, 142A/U, 223/U CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet
Description
TNC CLAMP PLUG FOR RG-58C/U, 58/U, 142A/U, 223/U CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC CLAMP PLUG FOR RG-58C/U, 58/U, 142A/U, 223/U CABLE - 031-6148 - Amphenol RF
Danbury, CT, USA
TNC CLAMP PLUG FOR RG-58C/U, 58/U, 142A/U, 223/U CABLE
031-6148
TNC CLAMP PLUG FOR RG-58C/U, 58/U, 142A/U, 223/U CABLE 031-6148
TNC CLAMP PLUG FOR RG-58C/U, 58/U, 142A/U, 223/U CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

TNC CLAMP PLUG FOR RG-58C/U, 58/U, 142A/U, 223/U CABLE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-6148 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6148
RF Connectors / Coaxial Connectors 031-6148
RF Connectors / Coaxial Connectors TNC(M)CLAMP RG-58C/U,142A/U

RF Connectors / Coaxial Connectors TNC(M)CLAMP RG-58C/U,142A/U

Buy Now Datasheet

Technical Specifications

  Amphenol RF VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-6148 031-6148
Product Name TNC CLAMP PLUG FOR RG-58C/U, 58/U, 142A/U, 223/U CABLE RF Connectors / Coaxial Connectors
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 735671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
RF Connectors - 1057159-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
2 suppliers
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190741-01 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
SMB (M) St. PCB Mount Connector - ET-SBMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Male / Plug
Geometry Straight
View Details