Amphenol RF TNC CRIMP PLUG FOR BELDEN 8/U, 213U 031-6140

Description
TNC CRIMP PLUG FOR BELDEN 8/U, 213U Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
TNC CRIMP PLUG FOR BELDEN 8/U, 213U Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC CRIMP PLUG FOR BELDEN 8/U, 213U - 031-6140 - Amphenol RF
Danbury, CT, USA
TNC CRIMP PLUG FOR BELDEN 8/U, 213U
031-6140
TNC CRIMP PLUG FOR BELDEN 8/U, 213U 031-6140
TNC CRIMP PLUG FOR BELDEN 8/U, 213U Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

TNC CRIMP PLUG FOR BELDEN 8/U, 213U
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
Coaxial Connector (RF) Assemblies - 031-6140-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
031-6140-ND
Coaxial Connector (RF) Assemblies 031-6140-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
031-6140
Connectors 031-6140
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 031-6140 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-6140
RF Coaxial Cable Mount Connector 031-6140
TNC Straight Crimp Plug for Belden RG-8 RG-213 50 Ohm

TNC Straight Crimp Plug for Belden RG-8 RG-213 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 031-6140 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6140
RF Connectors / Coaxial Connectors 031-6140
RF Connectors / Coaxial Connectors TNC(M) CR BELDEN 8/U, 213U

RF Connectors / Coaxial Connectors TNC(M) CR BELDEN 8/U, 213U

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-6140 031-6140-ND 031-6140 031-6140 031-6140
Product Name TNC CRIMP PLUG FOR BELDEN 8/U, 213U Coaxial Connector (RF) Assemblies Connectors RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type TNC TNC
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Geometry Straight
Frequency 3.000 GHz
View Details
M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 250 volts
View Details
Cable Connectors - NCW-MCB-316-1 - kTB Solutions
Specs
Connector Type SMC
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details