Amphenol RF BNC Four-Contact Clamp Plug 031-6116

Description
BNC Four-Contact Clamp Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
BNC Four-Contact Clamp Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Four-Contact Clamp Plug - 031-6116 - Amphenol RF
Danbury, CT, USA
BNC Four-Contact Clamp Plug
031-6116
BNC Four-Contact Clamp Plug 031-6116
BNC Four-Contact Clamp Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC Four-Contact Clamp Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 031-6116 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-6116
RF Coaxial Cable Mount Connector 031-6116
BNC Straight Clamp Plug 4-Contact 50 Ohm

BNC Straight Clamp Plug 4-Contact 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 031-6116 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6116
RF Connectors / Coaxial Connectors 031-6116
RF Connectors / Coaxial Connectors BNC Strg Clamp Plug 4-Contact

RF Connectors / Coaxial Connectors BNC Strg Clamp Plug 4-Contact

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-6116 031-6116 031-6116
Product Name BNC Four-Contact Clamp Plug RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type BNC
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Cable Connectors - NC3-FG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coax Connectors - 1053265-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Coupling Threaded
View Details
5 suppliers
Coaxial Adapters - 1121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight; Straight
View Details