Amphenol Corporation adapters 031-6112

Description
AMC Jack to TNC-RP Jack
Request a Quote Datasheet
Description
AMC Jack to TNC-RP Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
adapters - 031-6112 - Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
031-6112
adapters 031-6112
AMC Jack to TNC-RP Jack

AMC Jack to TNC-RP Jack

Buy Now
RF Adapters - Between Series - 031-6112 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
031-6112
RF Adapters - Between Series 031-6112
RF Adapters - Between Series RP TNC BULKHEAD JACK AMC/U.FL PLUG ADPT.

RF Adapters - Between Series RP TNC BULKHEAD JACK AMC/U.FL PLUG ADPT.

Buy Now
Bulkhead Adapter, Amc Jack-Tnc Jack; Convert From Coax Type Amphenol Rf - 80K6931 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Adapter, Amc Jack-Tnc Jack; Convert From Coax Type Amphenol Rf
80K6931
Bulkhead Adapter, Amc Jack-Tnc Jack; Convert From Coax Type Amphenol Rf 80K6931
BULKHEAD ADAPTER, AMC JACK-TNC JACK; Convert From Coax Type:AMC; Convert From Gender:Jack; Convert To Coax Type:TNC RP; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

BULKHEAD ADAPTER, AMC JACK-TNC JACK; Convert From Coax Type:AMC; Convert From Gender:Jack; Convert To Coax Type:TNC RP; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-6112 031-6112 80K6931
Product Name adapters RF Adapters - Between Series Bulkhead Adapter, Amc Jack-Tnc Jack; Convert From Coax Type Amphenol Rf
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Geometry Straight
Frequency 11.000 GHz
View Details
SMA Female R/A PCB Mount Connector - ET-SFRA-PCT2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
RF Connectors - 1051650-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
Cable Connectors - NCN-MRB-141-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details