Amphenol RF TNC Jack Sealed Bulkhead for RG-174 and RG-316 031-6111

Description
TNC Jack Sealed Bulkhead for RG-174 and RG-316 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
TNC Jack Sealed Bulkhead for RG-174 and RG-316 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Jack Sealed Bulkhead for RG-174 and RG-316 - 031-6111 - Amphenol RF
Danbury, CT, USA
TNC Jack Sealed Bulkhead for RG-174 and RG-316
031-6111
TNC Jack Sealed Bulkhead for RG-174 and RG-316 031-6111
TNC Jack Sealed Bulkhead for RG-174 and RG-316 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

TNC Jack Sealed Bulkhead for RG-174 and RG-316
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
RF Coaxial Cable Mount Connector - 031-6111 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-6111
RF Coaxial Cable Mount Connector 031-6111
TNC Straight Crimp Jack for RG-174 RG-188 RG-316 Bulkhead IP-67 50 Ohm

TNC Straight Crimp Jack for RG-174 RG-188 RG-316 Bulkhead IP-67 50 Ohm

Supplier's Site
 - Amphenol RF 031-6111 - PEI-Genesis
Philadelphia, PA, United States
TNC F SEALED BLKHD RG174

TNC F SEALED BLKHD RG174

Buy Now
Swedesboro, NJ, United States
TNC Connector
031-6111
TNC Connector 031-6111
TNC F SEALED BLKHD RG174

TNC F SEALED BLKHD RG174

Buy Now
Swedesboro, NJ, United States
RF & Microwave
031-6111
RF & Microwave 031-6111
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - ARF2861-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2861-ND
Coaxial Connector (RF) Assemblies ARF2861-ND
TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder

TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 031-6111 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6111
RF Connectors / Coaxial Connectors 031-6111
RF Connectors / Coaxial Connectors TNC(F) SEALED BLKHD RG-174

RF Connectors / Coaxial Connectors TNC(F) SEALED BLKHD RG-174

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD PEI-Genesis Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-6111 031-6111 Amphenol RF 031-6111 031-6111 ARF2861-ND 031-6111
Product Name TNC Jack Sealed Bulkhead for RG-174 and RG-316 RF Coaxial Cable Mount Connector TNC Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type TNC TNC
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052071-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 26.000 GHz
View Details
4 suppliers
RP SMA Female Straight Edge PCB Mount Connector BIG - ET-SFRS-EPCB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 1121085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCS-MG-A810-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details