Amphenol RF TNC Jack Sealed Bulkhead Reverse Polarity, For Rg-174 and Rg-316 031-6110

Description
TNC Jack Sealed Bulkhead Reverse Polarity, For Rg-174 and Rg-316 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
TNC Jack Sealed Bulkhead Reverse Polarity, For Rg-174 and Rg-316 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Jack Sealed Bulkhead Reverse Polarity, For Rg-174 and Rg-316 - 031-6110 - Amphenol RF
Danbury, CT, USA
TNC Jack Sealed Bulkhead Reverse Polarity, For Rg-174 and Rg-316
031-6110
TNC Jack Sealed Bulkhead Reverse Polarity, For Rg-174 and Rg-316 031-6110
TNC Jack Sealed Bulkhead Reverse Polarity, For Rg-174 and Rg-316 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

TNC Jack Sealed Bulkhead Reverse Polarity, For Rg-174 and Rg-316
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 031-6110 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-6110
RF Coaxial Cable Mount Connector 031-6110
TNC Straight Crimp Jack for RG-174 RG-188 RG-316 Reverse Polarity Bulkhead IP-67 50 Ohm

TNC Straight Crimp Jack for RG-174 RG-188 RG-316 Reverse Polarity Bulkhead IP-67 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - 031-6110-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
031-6110-ND
Coaxial Connector (RF) Assemblies 031-6110-ND
RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount Crimp or Solder

RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount Crimp or Solder

Buy Now Datasheet
Tnc (F) Sealed Blkhd Rp Rg-174 Rohs Compliant Amphenol Rf - 36J9443 - Newark, An Avnet Company
Chicago, IL, United States
Tnc (F) Sealed Blkhd Rp Rg-174 Rohs Compliant Amphenol Rf
36J9443
Tnc (F) Sealed Blkhd Rp Rg-174 Rohs Compliant Amphenol Rf 36J9443
TNC (F) SEALED BLKHD RP RG-174 ROHS COMPLIANT: YES

TNC (F) SEALED BLKHD RP RG-174 ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-6110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6110
RF Connectors / Coaxial Connectors 031-6110
RF Connectors / Coaxial Connectors TNC(F) SEALED BLKHD RP RG-174

RF Connectors / Coaxial Connectors TNC(F) SEALED BLKHD RP RG-174

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 031-6110 031-6110 031-6110-ND 36J9443 031-6110
Product Name TNC Jack Sealed Bulkhead Reverse Polarity, For Rg-174 and Rg-316 RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Tnc (F) Sealed Blkhd Rp Rg-174 Rohs Compliant Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type TNC TNC
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050781-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers
BNC (M) St. Spring Type Connector Black Body for CCTV Cable - ET-BMS-SPB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 1120846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details