Amphenol Corporation Mini BNC RF Connector 031-6055

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini BNC RF Connector - 031-6055 - Amphenol RF
Danbury, CT, USA
Mini BNC RF Connector
031-6055
Mini BNC RF Connector 031-6055
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Board Mount Connector - 031-6055 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-6055
RF Coaxial Board Mount Connector 031-6055
Mini-BNC Right Angle PCB Jack Bulkhead 75 Ohm

Mini-BNC Right Angle PCB Jack Bulkhead 75 Ohm

Supplier's Site
BNC Connector - 031-6055 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-6055
BNC Connector 031-6055
Mini-BNC Right Angle Jack PCB 75 Ohm

Mini-BNC Right Angle Jack PCB 75 Ohm

Buy Now
RF Connectors / Coaxial Connectors - 031-6055 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6055
RF Connectors / Coaxial Connectors 031-6055
RF Connectors / Coaxial Connectors MINI BNC R/A PC JACK 75ohm Ni PLATED

RF Connectors / Coaxial Connectors MINI BNC R/A PC JACK 75ohm Ni PLATED

Buy Now Datasheet
Rf/coaxial, Mini Bnc Bulkhead Jack, R/a 75 Ohm; Connector Type Amphenol Rf - 09J5730 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mini Bnc Bulkhead Jack, R/a 75 Ohm; Connector Type Amphenol Rf
09J5730
Rf/coaxial, Mini Bnc Bulkhead Jack, R/a 75 Ohm; Connector Type Amphenol Rf 09J5730
RF/COAXIAL, MINI BNC BULKHEAD JACK, R/A 75 OHM; Connector Type:Mini BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316 RoHS Compliant: Yes

RF/COAXIAL, MINI BNC BULKHEAD JACK, R/A 75 OHM; Connector Type:Mini BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-6055 031-6055 031-6055 031-6055 09J5730
Product Name Mini BNC RF Connector RF Coaxial Board Mount Connector BNC Connector RF Connectors / Coaxial Connectors Rf/coaxial, Mini Bnc Bulkhead Jack, R/a 75 Ohm; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Bulkhead Jack
Mounting Bulkhead Bulkhead - Rear Mount
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

N Male To TNC Male RF Adapter - ET-NMS-TMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC; Type N
Gender Male / Plug
View Details
Cable Connectors - NCS-FL4B-141-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details
Coax Connectors - 1050923-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers