Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
BNC Straight Crimp Plug for RG-59 RG-140 Belden 8214 9913 9914 50 Ohm
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 9913, LMR-400; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors STRT PLUG LMR400 B7810A 9913
| Amphenol RF | DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-5998-RFX | ARF1694-ND | 031-5998-RFX | 031-5998-RFX | 95B8144 | 031-5998-RFX |
| Product Name | BNC RF Connector | Coaxial Connector (RF) Assemblies | Connectors | RF Coaxial Cable Mount Connector | Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | BNC | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight; Straight Plug | Straight | ||
| Mounting | Free Hanging (In-Line) |