Cubic Body BNC 50ohm RG316 Crimp-Crimp
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Right Angle Crimp Plug for RG-316 50 Ohm
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
RF Connectors / Coaxial Connectors RIGHT ANGLE CRIMP PLUG RG 316
| Amphenol RF | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 031-5991-RFX | 031-5991-RFX | ARFX2858-ND | 031-5991-RFX |
| Product Name | BNC RF Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Right Angle | Right Angle | Right Angle |
| Termination | Crimp |