Amphenol RF RF Coaxial Cable Mount Connector 031-5935-RFX

Description
BNC Straight Crimp Jack for RG-58 Bulkhead 50 Ohm
Request a Quote
Description
BNC Straight Crimp Jack for RG-58 Bulkhead 50 Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 031-5935-RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-5935-RFX
RF Coaxial Cable Mount Connector 031-5935-RFX
BNC Straight Crimp Jack for RG-58 Bulkhead 50 Ohm

BNC Straight Crimp Jack for RG-58 Bulkhead 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 031-5935-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-5935-RFX
RF Connectors / Coaxial Connectors 031-5935-RFX
RF Connectors / Coaxial Connectors CRIMP BLKHD JACK RG-58

RF Connectors / Coaxial Connectors CRIMP BLKHD JACK RG-58

Buy Now

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 031-5935-RFX 031-5935-RFX
Product Name RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NCN-MB-142-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 12.400 GHz
View Details
SMA (M) St. Terminator - ET-SMS-TM - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details