Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Straight Crimp Plug for RG-59 RG-62 Plenum 50 Ohm
RF Connectors / Coaxial Connectors SRT PLUG RG59
RF/COAXIAL BNC PLUG STR 50 OHM CRIMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210, RG302; Contact Material:Brass RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 031-5900 | 031-5900 | 031-5900 | 66F9251 |
| Product Name | BNC RF Connector | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial Bnc Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug |
| Geometry | Straight | Straight | Straight | Straight; Straight Plug |