Amphenol RF RF Connectors / Coaxial Connectors 031-5859-RFX

Description
RF Connectors / Coaxial Connectors CRIMP BULKHEAD JACK RG-59
Datasheet
Description
RF Connectors / Coaxial Connectors CRIMP BULKHEAD JACK RG-59
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 031-5859-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-5859-RFX
RF Connectors / Coaxial Connectors 031-5859-RFX
RF Connectors / Coaxial Connectors CRIMP BULKHEAD JACK RG-59

RF Connectors / Coaxial Connectors CRIMP BULKHEAD JACK RG-59

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 031-5859-RFX
Product Name RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2326453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Geometry Straight
Frequency 26.500 GHz
View Details
Cable Connectors - NCS-FB-086-2 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
SMA Female St. Edge PCB Mount Connector BIG - ET-SFS-EPCB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details