Amphenol RF Reverse Polarity BNC Plug for RG 58,141 031-5705

Description
Reverse Polarity BNC Plug for RG 58,141 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Reverse Polarity BNC Plug for RG 58,141 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Polarity BNC Plug for RG 58,141 - 031-5705 - Amphenol RF
Danbury, CT, USA
Reverse Polarity BNC Plug for RG 58,141
031-5705
Reverse Polarity BNC Plug for RG 58,141 031-5705
Reverse Polarity BNC Plug for RG 58,141 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Reverse Polarity BNC Plug for RG 58,141
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 031-5705 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-5705
RF Coaxial Cable Mount Connector 031-5705
BNC Straight Crimp Jack for RG-58 RG-141 Reverse Polarity 50 Ohm

BNC Straight Crimp Jack for RG-58 RG-141 Reverse Polarity 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1791-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1791-ND
Coaxial Connector (RF) Assemblies ARF1791-ND
RP-BNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder

RP-BNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 031-5705 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-5705
RF Connectors / Coaxial Connectors 031-5705
RF Connectors / Coaxial Connectors CRIMP PLUG RG58/141

RF Connectors / Coaxial Connectors CRIMP PLUG RG58/141

Buy Now

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-5705 031-5705 ARF1791-ND 031-5705
Product Name Reverse Polarity BNC Plug for RG 58,141 RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Gender Female / Jack Male / Plug Female / Jack
Geometry Straight Straight Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 5464976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1057165-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NCN-FHB-R280-2 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details