Amphenol RF BNC RF Connector 031-5557-RFX

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-5557-RFX - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-5557-RFX
BNC RF Connector 031-5557-RFX
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 031-5557-RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-5557-RFX
RF Coaxial Cable Mount Connector 031-5557-RFX
BNC Straight Crimp Plug for RG-58 50 Ohm

BNC Straight Crimp Plug for RG-58 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARFX1823-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARFX1823-ND
Coaxial Connector (RF) Assemblies ARFX1823-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
031-5557-RFX
Connectors 031-5557-RFX
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 031-5557-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-5557-RFX
RF Connectors / Coaxial Connectors 031-5557-RFX
RF Connectors / Coaxial Connectors BNC Straight Crimp Plug for RG-58, 50 Ohm

RF Connectors / Coaxial Connectors BNC Straight Crimp Plug for RG-58, 50 Ohm

Buy Now

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-5557-RFX 031-5557-RFX ARFX1823-ND 031-5557-RFX 031-5557-RFX
Product Name BNC RF Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connectors RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 1000 volts
View Details
Coax Connectors - 1051170-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Coaxial Adapters - 1258532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
Cable Connectors - NCN-FG-Z600-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details