White Plastic Housing
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Right Angle Jack PCB 50 Ohm Bulkhead
BNC Right Angle PCB Jack Isolated Through Hole Bulkhead 50 Ohm
RF/COAXIAL BNC BULKHEAD JACK R/A 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHzRoHS Compliant: Yes
RF Connectors / Coaxial Connectors R/A PCB BLHD JCK 50 ohm WHITE VALOX
| Amphenol RF | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-5486-1010 | 031-5486-1010 | 031-5486-1010 | 93F7526 | 031-5486-1010 |
| Product Name | BNC RF Connector | BNC Connector | RF Coaxial Board Mount Connector | Rf/coaxial Bnc Bulkhead Jack R/a 50 Ohm Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Bulkhead Jack | Right Angle | |
| Mounting | Bulkhead | Bulkhead - Rear Mount |