Amphenol Corporation RF Coaxial Board Mount Connector 031-5431-2010

Description
BNC Right Angle PCB Jack Through Hole Bulkhead 50 Ohm
Request a Quote Datasheet
Description
BNC Right Angle PCB Jack Through Hole Bulkhead 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 031-5431-2010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-5431-2010
RF Coaxial Board Mount Connector 031-5431-2010
BNC Right Angle PCB Jack Through Hole Bulkhead 50 Ohm

BNC Right Angle PCB Jack Through Hole Bulkhead 50 Ohm

Supplier's Site
BNC Connector - 031-5431-2010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-5431-2010
BNC Connector 031-5431-2010
BNC Right Angle Jack PCB 50 Ohm Bulkhead

BNC Right Angle Jack PCB 50 Ohm Bulkhead

Buy Now
Swedesboro, NJ, United States
Connectors
031-5431-2010
Connectors 031-5431-2010
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 031-5431-2010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-5431-2010
RF Connectors / Coaxial Connectors 031-5431-2010
RF Connectors / Coaxial Connectors R/A PCB JACK WHITE

RF Connectors / Coaxial Connectors R/A PCB JACK WHITE

Buy Now
Rf/coaxial, Bnc Jack, R/a, Crimp; Connector Type Amphenol Rf - 54H2887 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, R/a, Crimp; Connector Type Amphenol Rf
54H2887
Rf/coaxial, Bnc Jack, R/a, Crimp; Connector Type Amphenol Rf 54H2887
RF/COAXIAL, BNC JACK, R/A, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, R/A, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-5431-2010 031-5431-2010 031-5431-2010 54H2887
Product Name RF Coaxial Board Mount Connector BNC Connector RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Jack, R/a, Crimp; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data