Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Straight SureTwist Plug for RG-58 50 Ohm
Manufacturer: AMPHENOL
Win Source Part Number: 931947-031-5137
Series: Suretwist®
Operating Temperature Range: -65°C ~ 165°C
Features: BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 031-51
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4010
Other Part Number: 31-5137, 315137, ARF1147
CONN BNC PLUG STR 50 OHM PUSH Product overview: 031-5137 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-5137 can be used for catalog matching and distributor lookup.
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On
RF Connectors / Coaxial Connectors SRT. TWIST PLG RG-58
| Amphenol RF | Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 031-5137 | 031-5137 | 931947-031-5137 | 437-031-5137 | ARF1147-ND | 031-5137 |
| Product Name | BNC RF Connector | RF Coaxial Cable Mount Connector | Coaxial Connectors (RF) - 031-5137 | 50 OHM Electronic Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight | |||
| Termination | Twist On |