Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Straight SureTwist Plug for RG-59 50 Ohm
RF/COAXIAL BNC PLUG, STR 50 OHM, TWIST ON; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Twist On; Impedance:50ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SURETWIST PLUG
| Amphenol RF | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-5136-RFX | 031-5136-RFX | 93F1431 | 031-5136-RFX |
| Product Name | BNC RF Connector | RF Coaxial Cable Mount Connector | Rf/coaxial Bnc Plug, Str 50 Ohm, Twist On; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug |
| Geometry | Straight | Straight | Straight; Straight Plug | Straight |