BNC JACK FOR UG-89/U CABLE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
UG-89/U BNC Straight Clamp Jack for RG-188 50 Ohm
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CLAMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG142, RG223, RG400; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC JACK UG-89/U
| Amphenol RF | Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-5 | 031-5 | 031-5 | ARF1686-ND | 73K1440 | 031-5 |
| Product Name | BNC JACK FOR UG-89/U CABLE | RF Coaxial Cable Mount Connector | BNC Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Clamp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | BNC | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Jack | Straight | ||
| Frequency | 0.000 to 4.000 GHz | ? to 4.000 GHz |