Amphenol Corporation BNC RF Connector 031-4890-1

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-4890-1 - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-4890-1
BNC RF Connector 031-4890-1
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Bulkhead Connector - 031-4890-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
031-4890-1
RF Coaxial Bulkhead Connector 031-4890-1
BNC Straight Jack Isolated Solder Cup 50 Ohm Bulkhead

BNC Straight Jack Isolated Solder Cup 50 Ohm Bulkhead

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1855-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1855-ND
Coaxial Connector (RF) Assemblies ARF1855-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
BNC Connector - 031-4890-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-4890-1
BNC Connector 031-4890-1
BNC Jack Solder Cup 50 Ohm Bulkhead Isol

BNC Jack Solder Cup 50 Ohm Bulkhead Isol

Buy Now
Swedesboro, NJ, United States
Connectors
031-4890-1
Connectors 031-4890-1
RF Connector

RF Connector

Buy Now
Rf/coaxial Bnc Bulkhead Receptacle Str 50 Ohm Solder; Connector Type Amphenol Rf - 90F8467 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Bulkhead Receptacle Str 50 Ohm Solder; Connector Type Amphenol Rf
90F8467
Rf/coaxial Bnc Bulkhead Receptacle Str 50 Ohm Solder; Connector Type Amphenol Rf 90F8467
RF/COAXIAL BNC BULKHEAD RECEPTACLE STR 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL BNC BULKHEAD RECEPTACLE STR 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-4890-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-4890-1
RF Connectors / Coaxial Connectors 031-4890-1
RF Connectors / Coaxial Connectors ISOLATED BLKHD. RECEPTACLE

RF Connectors / Coaxial Connectors ISOLATED BLKHD. RECEPTACLE

Buy Now

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-4890-1 031-4890-1 ARF1855-ND 031-4890-1 90F8467 031-4890-1
Product Name BNC RF Connector RF Coaxial Bulkhead Connector Coaxial Connector (RF) Assemblies BNC Connector Rf/coaxial Bnc Bulkhead Receptacle Str 50 Ohm Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Bulkhead Jack Straight
Mounting Panel Mount Bulkhead - Front Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Geometry Straight
Frequency 6.000 GHz
View Details
In-Series Adapters - 1056333-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
Cable Connectors - NCS-FRG-A360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details