Amphenol RF Coaxial Connector (RF) Assemblies 031-4805-RFXG

Description
TNC Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
TNC Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARFX2855-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARFX2855-ND
Coaxial Connector (RF) Assemblies ARFX2855-ND
TNC Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

TNC Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
TNC Connector - 031-4805-RFXG - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
031-4805-RFXG
TNC Connector 031-4805-RFXG
TNC Jack Panel Mount Solder Cup 50 Ohm I

TNC Jack Panel Mount Solder Cup 50 Ohm I

Buy Now
RF Coaxial Bulkhead Connector - 031-4805-RFXG - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
031-4805-RFXG
RF Coaxial Bulkhead Connector 031-4805-RFXG
TNC Straight Jack Solder Cup Isolated Bulkhead 50 Ohm

TNC Straight Jack Solder Cup Isolated Bulkhead 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 031-4805-RFXG - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-4805-RFXG
RF Connectors / Coaxial Connectors 031-4805-RFXG
RF Connectors / Coaxial Connectors TNC CONNECTOR

RF Connectors / Coaxial Connectors TNC CONNECTOR

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ARFX2855-ND 031-4805-RFXG 031-4805-RFXG 031-4805-RFXG
Product Name Coaxial Connector (RF) Assemblies TNC Connector RF Coaxial Bulkhead Connector RF Connectors / Coaxial Connectors
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053404-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details
MCX (F) St. PCB Mount Connector - ET-MFS-PCT - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Multi-Channel Connectors - NC-2-MB-01 - kTB Solutions
Specs
Connector Type SMP
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details