ADAPTER, BNC JACK TO BNC JACK, 0
BNC JJ BLK ADAPT ISOLAT PLAST
BNC Jack to BNC Jack Bulkhead Isolated
ADAPTER, BNC JACK, BNC JACK, 50OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - In Series BULKHEAD JCK TO JCK ADAPTER ISOLATED
| Heilind Electronics, Inc. | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-4803 | Amphenol RF 031-4803 | 031-4803 | 38F757 | 031-4803 |
| Product Name | Connectors RF - Adaptors (Interseries, Gender, etc.) | BNC Connector | Adapter, Bnc Jack, Bnc Jack, 50Ohm; Convert From Coax Type Amphenol Rf | RF Adapters - In Series | |
| Gender | Female / Jack | Female / Jack | Female / Jack |