ADAPTER, BNC JACK TO BNC JACK, 0
Amphenol RF 031-4803-RFX Coaxial Adapter
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
RF Adapters - In Series BNC 50ohm Bulkhead
BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 031-4803-RFX | 2478707 | ARF1685-ND | 031-4803-RFX | 031-4803-RFX | 19C3313 |
| Product Name | Connectors RF - Adaptors (Interseries, Gender, etc.) | Coaxial Adapters | Coaxial Connector (RF) Adapters | adapters | RF Adapters - In Series | Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack |