BNC Jack to BNC Jack Bulkhead Isolated
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm
BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF Adapters - In Series BH JACK/JACK ADAPT
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-4803-75 | ARF1684-ND | 50B8959 | 031-4803-75 |
| Product Name | BNC Connector | Coaxial Connector (RF) Adapters | Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf | RF Adapters - In Series |
| Connector Type | BNC | BNC |