Amphenol RF BNC Connector 031-4774-5

Description
Triax Straight Cable Plug 75 Ohm
Request a Quote Datasheet
Description
Triax Straight Cable Plug 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 031-4774-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-4774-5
BNC Connector 031-4774-5
Triax Straight Cable Plug 75 Ohm

Triax Straight Cable Plug 75 Ohm

Buy Now
Coaxial Connector (RF) Assemblies - 031-4774-5-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
031-4774-5-ND
Coaxial Connector (RF) Assemblies 031-4774-5-ND
BNC, Triaxial Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder

BNC, Triaxial Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 031-4774-5 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-4774-5
RF Coaxial Cable Mount Connector 031-4774-5
BNC Straight Clamp Triax Plug for RG-307 Triax

BNC Straight Clamp Triax Plug for RG-307 Triax

Supplier's Site
RF Connectors / Coaxial Connectors - 031-4774-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-4774-5
RF Connectors / Coaxial Connectors 031-4774-5
RF Connectors / Coaxial Connectors TRIAX PLUG ASSEMBLY

RF Connectors / Coaxial Connectors TRIAX PLUG ASSEMBLY

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-4774-5 031-4774-5-ND 031-4774-5 031-4774-5
Product Name BNC Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type BNC; Triax
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1-1337624-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
BNC Male Το BNC Male RF Adapter - ET-BMS-BMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
View Details
Coaxial Adapters - 2826924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 6.000 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190421 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details