Amphenol Corporation BNC 50ohm RG58 Plug 031-4700

Description
BNC 50ohm RG58 Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
BNC 50ohm RG58 Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC 50ohm RG58 Plug - 031-4700 - Amphenol RF
Danbury, CT, USA
BNC 50ohm RG58 Plug
031-4700
BNC 50ohm RG58 Plug 031-4700
BNC 50ohm RG58 Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC 50ohm RG58 Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors
031-4700
Connectors 031-4700
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 031-4700 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-4700
RF Coaxial Cable Mount Connector 031-4700
BNC Straight Crimp Plug for RG-58 50 Ohm

BNC Straight Crimp Plug for RG-58 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 031-4700 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-4700
RF Connectors / Coaxial Connectors 031-4700
RF Connectors / Coaxial Connectors STR PLUG RG58

RF Connectors / Coaxial Connectors STR PLUG RG58

Buy Now
Rf/coaxial, Bnc Fcp Plug Str 50 Ohm Crimp; Connector Type Amphenol Rf - 73K1438 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Fcp Plug Str 50 Ohm Crimp; Connector Type Amphenol Rf
73K1438
Rf/coaxial, Bnc Fcp Plug Str 50 Ohm Crimp; Connector Type Amphenol Rf 73K1438
RF/COAXIAL, BNC FCP PLUG STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, Essex 621-715; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, BNC FCP PLUG STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, Essex 621-715; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-4700 031-4700 031-4700 031-4700 73K1438
Product Name BNC 50ohm RG58 Plug Connectors RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Fcp Plug Str 50 Ohm Crimp; Connector Type Amphenol Rf
Connector Type BNC BNC
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Unlock Full Specs
to access all available technical data