Amphenol RF IBM 1836444 BNC 50ohm RG59 Plug 031-4541

Description
IBM 1836444 BNC 50ohm RG59 Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
IBM 1836444 BNC 50ohm RG59 Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IBM 1836444 BNC 50ohm RG59 Plug - 031-4541 - Amphenol RF
Danbury, CT, USA
IBM 1836444 BNC 50ohm RG59 Plug
031-4541
IBM 1836444 BNC 50ohm RG59 Plug 031-4541
IBM 1836444 BNC 50ohm RG59 Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

IBM 1836444 BNC 50ohm RG59 Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF1045-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1045-ND
Coaxial Connector (RF) Assemblies ARF1045-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 031-4541 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-4541
RF Coaxial Cable Mount Connector 031-4541
BNC Straight Clamp Plug for RG-59 50 Ohm

BNC Straight Clamp Plug for RG-59 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 031-4541 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-4541
RF Connectors / Coaxial Connectors 031-4541
RF Connectors / Coaxial Connectors STRT CLMP PLG 59 62 8241 8263 8279

RF Connectors / Coaxial Connectors STRT CLMP PLG 59 62 8241 8263 8279

Buy Now

Technical Specifications

  Amphenol RF DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-4541 ARF1045-ND 031-4541 031-4541
Product Name IBM 1836444 BNC 50ohm RG59 Plug Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data