Amphenol RF BNC 50ohm RG59 Plug 031-4541-RFX

Description
BNC 50ohm RG59 Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
BNC 50ohm RG59 Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC 50ohm RG59 Plug - 031-4541-RFX - Amphenol RF
Danbury, CT, USA
BNC 50ohm RG59 Plug
031-4541-RFX
BNC 50ohm RG59 Plug 031-4541-RFX
BNC 50ohm RG59 Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC 50ohm RG59 Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 031-4541-RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-4541-RFX
RF Coaxial Cable Mount Connector 031-4541-RFX
BNC Straight Clamp Plug for RG-59 50 Ohm

BNC Straight Clamp Plug for RG-59 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 031-4541-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-4541-RFX
RF Connectors / Coaxial Connectors 031-4541-RFX
RF Connectors / Coaxial Connectors STRT CLMP PLG 58/62 8241 8263 8279

RF Connectors / Coaxial Connectors STRT CLMP PLG 58/62 8241 8263 8279

Buy Now

Technical Specifications

  Amphenol RF Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-4541-RFX 031-4541-RFX 031-4541-RFX
Product Name BNC 50ohm RG59 Plug RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type BNC
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data