Amphenol RF BNC Plug for RG 55, 142, & 223 Cables 031-4326

Description
BNC Plug for RG 55, 142, & 223 Cables Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
BNC Plug for RG 55, 142, & 223 Cables Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Plug for RG 55, 142, & 223 Cables - 031-4326 - Amphenol RF
Danbury, CT, USA
BNC Plug for RG 55, 142, & 223 Cables
031-4326
BNC Plug for RG 55, 142, & 223 Cables 031-4326
BNC Plug for RG 55, 142, & 223 Cables Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC Plug for RG 55, 142, & 223 Cables
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF1681-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1681-ND
Coaxial Connector (RF) Assemblies ARF1681-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
 - Amphenol RF 031-4326 - PEI-Genesis
Philadelphia, PA, United States
BNC CRIMP PLUG RG 142223

BNC CRIMP PLUG RG 142223

Buy Now
Connectors RF - Tools & Accessories - 031-4326 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Tools & Accessories
031-4326
Connectors RF - Tools & Accessories 031-4326
M39012/16-0014

M39012/16-0014

Buy Now
Swedesboro, NJ, United States
RF & Microwave
031-4326
RF & Microwave 031-4326
RF

RF

Buy Now
Swedesboro, NJ, United States
BNC Connector
031-4326
BNC Connector 031-4326
BNC Straight Crimp Plug

BNC Straight Crimp Plug

Buy Now
RF Connectors / Coaxial Connectors - 031-4326 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-4326
RF Connectors / Coaxial Connectors 031-4326
RF Connectors / Coaxial Connectors BNC ST CRIMP PLUG RG 142 M39012/16-0014

RF Connectors / Coaxial Connectors BNC ST CRIMP PLUG RG 142 M39012/16-0014

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-4326 ARF1681-ND Amphenol RF 031-4326 031-4326 031-4326 031-4326
Product Name BNC Plug for RG 55, 142, & 223 Cables Coaxial Connector (RF) Assemblies Connectors RF - Tools & Accessories RF & Microwave RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 12.500 GHz
View Details
SMA Female Straight PCB Mount Gold Plated Connector - ET-SFS-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coax Connectors - 1045423-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Cable Connectors - NCS-FL4B-086-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details