Amphenol Corporation BNC RF Connector 031-4237-1000

Description
BNC (F) Rear Mount Hermetic Seal Receptacle Mil-Crimp Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
BNC (F) Rear Mount Hermetic Seal Receptacle Mil-Crimp Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-4237-1000 - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-4237-1000
BNC RF Connector 031-4237-1000
BNC (F) Rear Mount Hermetic Seal Receptacle Mil-Crimp Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC (F) Rear Mount Hermetic Seal Receptacle Mil-Crimp
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 031-4237-1000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-4237-1000
RF Coaxial Cable Mount Connector 031-4237-1000
BNC Straight Crimp Jack Hermetic Flat Tab Bulkhead

BNC Straight Crimp Jack Hermetic Flat Tab Bulkhead

Supplier's Site
Coaxial Connector (RF) Assemblies - 031-4237-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
031-4237-1000-ND
Coaxial Connector (RF) Assemblies 031-4237-1000-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Eyelet

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Eyelet

Buy Now Datasheet
BNC Connector - 031-4237-1000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-4237-1000
BNC Connector 031-4237-1000
BNC Straight Jack Tab 50 Ohm Hermetic

BNC Straight Jack Tab 50 Ohm Hermetic

Buy Now
RF Connectors / Coaxial Connectors - 031-4237-1000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-4237-1000
RF Connectors / Coaxial Connectors 031-4237-1000
RF Connectors / Coaxial Connectors BNC(F) REAR MNT HERMETIC RECPT

RF Connectors / Coaxial Connectors BNC(F) REAR MNT HERMETIC RECPT

Buy Now
Connector, Bnc, Rcpt, 50 Ohm, Panel; Connector Type Amphenol Rf - 08N4920 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bnc, Rcpt, 50 Ohm, Panel; Connector Type Amphenol Rf
08N4920
Connector, Bnc, Rcpt, 50 Ohm, Panel; Connector Type Amphenol Rf 08N4920
CONNECTOR, BNC, RCPT, 50 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:4GHz RoHS Compliant: Yes

CONNECTOR, BNC, RCPT, 50 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-4237-1000 031-4237-1000 031-4237-1000-ND 031-4237-1000 031-4237-1000 08N4920
Product Name BNC RF Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies BNC Connector RF Connectors / Coaxial Connectors Connector, Bnc, Rcpt, 50 Ohm, Panel; Connector Type Amphenol Rf
Connector Type BNC BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Bulkhead Jack
Mounting Panel Mount Bulkhead - Rear Mount
Unlock Full Specs
to access all available technical data