Amphenol RF MHV RG58, 141 Cable Plug 031-395

Description
MHV RG58, 141 Cable Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
MHV RG58, 141 Cable Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHV RG58, 141 Cable Plug - 031-395 - Amphenol RF
Danbury, CT, USA
MHV RG58, 141 Cable Plug
031-395
MHV RG58, 141 Cable Plug 031-395
MHV RG58, 141 Cable Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

MHV RG58, 141 Cable Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
RF Coaxial Cable Mount Connector - 031-395 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-395
RF Coaxial Cable Mount Connector 031-395
MHV Straight Crimp Plug for RG-58 RG-58A RG-58C RG-141 50 Ohm

MHV Straight Crimp Plug for RG-58 RG-58A RG-58C RG-141 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 031-395 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-395
RF Connectors / Coaxial Connectors 031-395
RF Connectors / Coaxial Connectors PLUG

RF Connectors / Coaxial Connectors PLUG

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-395 031-395 031-395
Product Name MHV RG58, 141 Cable Plug RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type MHV
Unlock Full Specs
to access all available technical data

Similar Products

RP TNC (F) St. Connector for RG 316 Cable - ET-TFRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2469498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 11.000 GHz
View Details
In-Series Adapters - 1053514-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
Cable Connectors - NCK-MG-141-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details