QUICK CRIMP BNC PLUG FOR RG-161/U, 174/U, 187/U, 188/U
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Straight Crimp Plug for RG-161/U RG-174/U 187/U RG-188/U 50 Ohm
RF COAXIAL, BNC, STRAIGHT PLUG, 50OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG179, RG187, RG188, RG316; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors STRT PLUG RG174/316
| Amphenol RF | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 031-371 | 031-371 | 031-371 | 51F3837 | 031-371 |
| Product Name | QUICK CRIMP BNC PLUG FOR RG-161/U, 174/U, 187/U, 188/U | Connectors | RF Coaxial Cable Mount Connector | Rf Coaxial, Bnc, Straight Plug, 50Ohm; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight | Straight; Straight Plug | Straight |