Amphenol RF BNC 50ohm RG59 Crimp Plug 031-359

Description
BNC 50ohm RG59 Crimp Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
BNC 50ohm RG59 Crimp Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC 50ohm RG59 Crimp Plug - 031-359 - Amphenol RF
Danbury, CT, USA
BNC 50ohm RG59 Crimp Plug
031-359
BNC 50ohm RG59 Crimp Plug 031-359
BNC 50ohm RG59 Crimp Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC 50ohm RG59 Crimp Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Swedesboro, NJ, United States
BNC Connector
031-359
BNC Connector 031-359
RF Connector BNC Straight Crimp Plug RG

RF Connector BNC Straight Crimp Plug RG

Buy Now
RF Coaxial Cable Mount Connector - 031-359 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-359
RF Coaxial Cable Mount Connector 031-359
BNC Straight Crimp Plug for RG-59 50 Ohm

BNC Straight Crimp Plug for RG-59 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1807-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1807-ND
Coaxial Connector (RF) Assemblies ARF1807-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 031-359 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-359
RF Connectors / Coaxial Connectors 031-359
RF Connectors / Coaxial Connectors BNC Strg Crimp Plug

RF Connectors / Coaxial Connectors BNC Strg Crimp Plug

Buy Now Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-359 031-359 031-359 ARF1807-ND 031-359
Product Name BNC 50ohm RG59 Crimp Plug BNC Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Bulkhead Jack - 190728 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1051109-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Coaxial Adapters - 2469497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Geometry Straight
Frequency 4.000 GHz
View Details
Cable Connectors - NCN-FHG-A500-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details