Amphenol Corporation BNC 50ohm RG58,141 Crimp Plug 031-351

Description
BNC 50ohm RG58,141 Crimp Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
BNC 50ohm RG58,141 Crimp Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC 50ohm RG58,141 Crimp Plug - 031-351 - Amphenol RF
Danbury, CT, USA
BNC 50ohm RG58,141 Crimp Plug
031-351
BNC 50ohm RG58,141 Crimp Plug 031-351
BNC 50ohm RG58,141 Crimp Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC 50ohm RG58,141 Crimp Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 031-351 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-351
RF Coaxial Cable Mount Connector 031-351
BNC Straight Crimp Plug for RG-58/U RG-58A/U RG-58C/U RG-141/U 50 Ohm

BNC Straight Crimp Plug for RG-58/U RG-58A/U RG-58C/U RG-141/U 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1877-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1877-ND
Coaxial Connector (RF) Assemblies ARF1877-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Swedesboro, NJ, United States
BNC Connector
031-351
BNC Connector 031-351
RF Connector BNC Straight Crimp Plug RG

RF Connector BNC Straight Crimp Plug RG

Buy Now
Swedesboro, NJ, United States
Connectors
031-351
Connectors 031-351
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 031-351 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-351
RF Connectors / Coaxial Connectors 031-351
RF Connectors / Coaxial Connectors BNC PLUG

RF Connectors / Coaxial Connectors BNC PLUG

Buy Now
Rf/coaxial Bnc Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf - 39F1042 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf
39F1042
Rf/coaxial Bnc Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf 39F1042
RF/COAXIAL BNC PLUG STR 50 OHM CRIMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG141; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL BNC PLUG STR 50 OHM CRIMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG141; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-351 031-351 ARF1877-ND 031-351 031-351 39F1042
Product Name BNC 50ohm RG58,141 Crimp Plug RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies BNC Connector RF Connectors / Coaxial Connectors Rf/coaxial Bnc Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf
Connector Type BNC BNC BNC
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Termination Crimp Solder
Unlock Full Specs
to access all available technical data