Amphenol RF BNC 50ohm Plenum 59 Bulkhead Jack 031-343-1002

Description
BNC 50ohm Plenum 59 Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet
Description
BNC 50ohm Plenum 59 Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC 50ohm Plenum 59 Bulkhead Jack - 031-343-1002 - Amphenol RF
Danbury, CT, USA
BNC 50ohm Plenum 59 Bulkhead Jack
031-343-1002
BNC 50ohm Plenum 59 Bulkhead Jack 031-343-1002
BNC 50ohm Plenum 59 Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC 50ohm Plenum 59 Bulkhead Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF
Product Category RF and Microwave Connectors
Product Number 031-343-1002
Product Name BNC 50ohm Plenum 59 Bulkhead Jack
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 325 volts
Frequency 0.000 to 3.000 GHz
View Details
Coax Connectors - 1053396-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Coaxial Adapters - 5464948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
Cable Connectors - NCG-MB-047-1 - kTB Solutions
Specs
Connector Type SMP
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details